NEN-EN 12642

Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements

inactive
Organization: NEN
Publication Date: 1 January 2005
Status: inactive
Page Count: 23
ICS Code (Trucks and trailers): 43.080.10
scope:

This European Standard applies to body structures on commercial vehicles and on trailers with a maximum total weight of more than 3 500 kg. This European Standard sets out basic minimum requirements for standard vehicle bodies (side walls, front and rear walls) and for reinforced vehicle bodies and specifies appropriate tests. This European Standard does not apply to swap bodies, nor to box type vans, i.e. vehicles where the driver cabin and the cargo space form one unit.

Document History

November 1, 2016
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
NEN-EN 12642 applies to body structures on commercial vehicles and on trailers. This European Standard sets out basic minimum requirements for standard vehicle bodies (side walls, front and rear...
July 1, 2015
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
NEN-EN 12642 applies to body structures on commercial vehicles and on trailers. This European Standard sets out basic minimum requirements for standard vehicle bodies (side walls, front and rear...
November 1, 2006
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
This European Standard applies to body structures on commercial vehicles and on trailers with a maximum total weight of more than 3 500 kg. This European Standard sets out basic minimum requirements...
NEN-EN 12642
January 1, 2005
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
This European Standard applies to body structures on commercial vehicles and on trailers with a maximum total weight of more than 3 500 kg. This European Standard sets out basic minimum requirements...
January 1, 2002
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
Specifies minimum requirements for the body structure (e.g. side walls, end walls) and provides suitable test methods, to make sure, that the body structure of the vehicle is able to take over the...
January 1, 1997
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
Specifies minimum requirements for the body structure (e.g. side walls, end walls) and provides suitable test methods, to make sure, that the body structure of the vehicle is able to take over the...
Advertisement