NEN-EN 12642
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Trucks and trailers): | 43.080.10 |
scope:
Specifies minimum requirements for the body structure (e.g. side walls, end walls) and provides suitable test methods, to make sure, that the body structure of the vehicle is able to take over the securing of cargo, if the cargo is not secured by using lashing materials.
Document History
November 1, 2016
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
NEN-EN 12642 applies to body structures on commercial vehicles and on trailers. This European Standard sets out basic minimum requirements for standard vehicle bodies (side walls, front and rear...
July 1, 2015
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
NEN-EN 12642 applies to body structures on commercial vehicles and on trailers. This European Standard sets out basic minimum requirements for standard vehicle bodies (side walls, front and rear...
November 1, 2006
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
This European Standard applies to body structures on commercial vehicles and on trailers with a maximum total weight of more than 3 500 kg. This European Standard sets out basic minimum requirements...
January 1, 2005
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
This European Standard applies to body structures on commercial vehicles and on trailers with a maximum total weight of more than 3 500 kg. This European Standard sets out basic minimum requirements...
NEN-EN 12642
January 1, 2002
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
Specifies minimum requirements for the body structure (e.g. side walls, end walls) and provides suitable test methods, to make sure, that the body structure of the vehicle is able to take over the...
January 1, 1997
Securing of cargo on road vehicles - Body structure of commercial vehicles - Minimum requirements
Specifies minimum requirements for the body structure (e.g. side walls, end walls) and provides suitable test methods, to make sure, that the body structure of the vehicle is able to take over the...