NEN-EN 12697-34

Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 11
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to prEN 12697-35 and prepared using the impact compactor method of test EN 12697-30. It is limited to dense graded asphalt concrete and hot rolled asphalt.

Document History

March 1, 2020
Bituminous mixtures - Test methods - Part 34: Marshall test
This document specifies a test method for determining the stability, flow and the Marshall quotient values of specimens of bituminous mixtures mixed according to EN 12697-35 and prepared using the...
May 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to EN 12697-35 and prepared...
October 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to EN 12697-35 and prepared...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to EN 12697-35:2004+A1 and...
July 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to prEN 12697-35 and prepared...
NEN-EN 12697-34
November 1, 1999
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to prEN 12697-35 and prepared...
Advertisement