NEN-EN 12697-34
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to EN 12697-35 and prepared using the impact compactor method of test EN 12697-30. It is limited to dense graded asphalt concrete and hot rolled asphalt.
Document History
March 1, 2020
Bituminous mixtures - Test methods - Part 34: Marshall test
This document specifies a test method for determining the stability, flow and the Marshall quotient values of specimens of bituminous mixtures mixed according to EN 12697-35 and prepared using the...
May 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to EN 12697-35 and prepared...
NEN-EN 12697-34
October 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to EN 12697-35 and prepared...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to EN 12697-35:2004+A1 and...
July 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to prEN 12697-35 and prepared...
November 1, 1999
Bituminous mixtures - Test methods for hot mix asphalt - Part 34: Marshall test
This European Standard specifies a test method for determining the stability, flow and the Marshall Quotient values of specimens of bituminous mixtures mixed according to prEN 12697-35 and prepared...