NEN-EN 13248
Coffee makers for domestic use - Definitions, requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Small kitchen appliances): | 97.040.50 |
| ICS Code (Domestic and commercial equipment. Entertainment. Sports (Vocabularies)): | 01.040.97 |
scope:
Defines terms, establishes manufacturing, safety and functional requirements and corresponding tests and specified data for marking, instruction for use and maintenance for domestic coffee makers with an independent heating system. This standard is applicable to coffee makers with an utilisation volume of less than 2 litres, for the production of mellow coffee infusion under steam pressure, over 50 kPa (0,5 bar) and less than 250 kPa (2,5 bar).
Document History