NEN-EN 13248

Cookware - Coffee makers for domestic use with an independent heat source - Definitions, requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 22
ICS Code (Small kitchen appliances): 97.040.50
ICS Code (Domestic and commercial equipment. Entertainment. Sports (Vocabularies)): 01.040.97
scope:

Defines terms, establishes manufacturing, safety and functional requirements and corresponding tests and specified data for marking, instruction for use and maintenance for domestic coffee makers with an independent heating system. This standard is applicable to coffee makers with an utilisation volume of less than 2 litres, for the production of mellow coffee infusion under steam pressure, over 50 kPa (0,5 bar) and less than 250 kPa (2,5 bar).

Document History

NEN-EN 13248
January 1, 2003
Cookware - Coffee makers for domestic use with an independent heat source - Definitions, requirements and test methods
Defines terms, establishes manufacturing, safety and functional requirements and corresponding tests and specified data for marking, instruction for use and maintenance for domestic coffee makers...
July 1, 1998
Coffee makers for domestic use - Definitions, requirements and test methods
Defines terms, establishes manufacturing, safety and functional requirements and corresponding tests and specified data for marking, instruction for use and maintenance for domestic coffee makers...
Advertisement