NEN-EN 13304
Bitumen and bituminous binders - Framework for specification of oxidised bitumens
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard provides a framework for the specification of oxidised bitumens used mainly in roofing, waterproofing, adhesives and thermal and phonic insulations. Within Europe several types of oxidised bitumens are used and, dependent on climatic conditions, type of building construction and traditional practices, different grades may be used for the same purpose. The framework given in this European standard provides a basis for quality agreements to be established between supplier and client. The oxidised bitumen products are graded by a combination of the values of ring and ball softening point, and penetration at 25 °C, expressed as multiples of 5.
Document History