NEN-EN 13304

Bitumen en bituminous binders - Framework for specification of oxidised bitumens

inactive
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 9
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

Provides a framework for the specification of oxidised bitumen used mainly in roofing, waterproofing and adhesives. Within Europe several types of oxidised bitumens are used and, dependent on climatic conditions, type of building construction and traditional practices, different grades may be used for the same purpose. The framework given in this standard provides a basis for quality agreements to be established between supplier and client. The oxidised bitumen products are graded by a combination of the mean values of ring and ball softening point and penetration at 25 °C, expressed as multiples of 5.

Document History

April 1, 2009
Bitumen and bituminous binders - Framework for specification of oxidised bitumens
This European Standard provides a framework for the specification of oxidised bitumens used mainly in roofing, waterproofing, adhesives and thermal and phonic insulations. Within Europe several types...
November 1, 2008
Bitumen and bituminous binders - Framework for specification of oxidised bitumens
This European Standard provides a framework for the specification of oxidised bitumens used mainly in roofing, waterproofing, adhesives and thermal and phonic insulations. Within Europe several types...
NEN-EN 13304
May 1, 2003
Bitumen en bituminous binders - Framework for specification of oxidised bitumens
Provides a framework for the specification of oxidised bitumen used mainly in roofing, waterproofing and adhesives. Within Europe several types of oxidised bitumens are used and, dependent on...
September 1, 1998
Bitumen en bituminous binders - Specification of oxidized bitumen
Provides a framework for the specification of oxidised bitumen used mainly in roofing, waterproofing and adhesives. Within Europe several types of oxidised bitumens are used and, dependent on...
Advertisement