NEN-EN 1329-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 2: Pipes

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of soil and waste discharge (low and high temperature) inside buildings (marked with "B") and for soil and waste discharge systems for both inside buildings and buried in ground within the building structure (marked with "BD").

Document History

January 1, 1997
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 2: Assessment of conformity
Gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) Requirements for materials, components,...
NEN-EN 1329-2
March 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 2: Pipes
Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of soil and waste discharge (low and high temperature) inside...

References

Advertisement