NEN-EN 1329-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 2: Assessment of conformity

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 17
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) Requirements for materials, components, joints and assemblies given in EN 1329-1:1999;b) Requirements for the manufacturer's quality system;c) Definitions and procedures to be applied if third party certification is involved.

Document History

NEN-EN 1329-2
January 1, 1997
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 2: Assessment of conformity
Gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) Requirements for materials, components,...
March 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinylchloride) (PVC-U) - Part 2: Pipes
Specifies the requirements for pipes, fittings and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems in the field of soil and waste discharge (low and high temperature) inside...

References

Advertisement