NEN-EN 13421

Plastics - Thermoset moulding compounds - Composites and reinforcement fibres - Preparation of specimens for determining the anisotropy of the properties of compression moulding composites

active, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: active
Page Count: 13
ICS Code (Reinforced plastics): 83.120
scope:

This European Standard specifies a method for the preparation of specimens of compression moulding composites for determining the anisotropy induced by material flow. It is applicable to all SMC/BMC and GMT/LFT composites, which are being moulded under defined moulding conditions as described in EN ISO 12115 and ISO 1268-9.

Document History

NEN-EN 13421
March 1, 2006
Plastics - Thermoset moulding compounds - Composites and reinforcement fibres - Preparation of specimens for determining the anisotropy of the properties of compression moulding composites
This European Standard specifies a method for the preparation of specimens of compression moulding composites for determining the anisotropy induced by material flow. It is applicable to all SMC/BMC...
February 1, 1999
Plastics - Thermoset moulding compounds - Composites and reinforcement fibres - Preparation of specimens for determining the anisotropy of the properties of compression mouldig composites
This European Standard specifies a method for the preparation of specimens of compression moulding composites for determining the anisotropy induced by material flow. It is applicable to all SMC/BMC...
Advertisement