NEN-EN 13421
Plastics - Thermoset moulding compounds - Composites and reinforcement fibres - Preparation of specimens for determining the anisotropy of the properties of compression mouldig composites
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This European Standard specifies a method for the preparation of specimens of compression moulding composites for determining the anisotropy induced by material flow. It is applicable to all SMC/BMC and GMT/LFT composites, which are being moulded under defined moulding conditions as described in EN ISO 12115 and ISO 1268-9.
Document History
March 1, 2006
Plastics - Thermoset moulding compounds - Composites and reinforcement fibres - Preparation of specimens for determining the anisotropy of the properties of compression moulding composites
This European Standard specifies a method for the preparation of specimens of compression moulding composites for determining the anisotropy induced by material flow. It is applicable to all SMC/BMC...
NEN-EN 13421
February 1, 1999
Plastics - Thermoset moulding compounds - Composites and reinforcement fibres - Preparation of specimens for determining the anisotropy of the properties of compression mouldig composites
This European Standard specifies a method for the preparation of specimens of compression moulding composites for determining the anisotropy induced by material flow. It is applicable to all SMC/BMC...