NEN-EN 13523-21
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
This European Standard specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and the procedure for outdoor exposure are performed in accordance with EN 13523-19. After washing of the panel some dirt can remain on the panel. This remaining dirt can influence the accuracy and precision of readings of gloss and colour, performed on exposed panels, although carried out in accordance with the standards. Unlike other precise measurements, the objective of this European Standard is to report on trends in the corrosion and/or paint degradation behaviour of coil coated panels.
Document History