NEN-EN 13523-21

Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 21
ICS Code (Organic coatings): 25.220.60
scope:

NEN-EN 13523-21 specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and the procedure for outdoor exposure are performed in accordance with EN 13523-19. After washing of the panel, some dirt can remain on the panel. This remaining dirt can influence the accuracy and precision of readings of gloss and colour, performed on exposed panels, although carried out in accordance with the standards. Unlike other precise measurements, the objective of this European Standard is to report on trends in the corrosion and/or paint degradation behaviour of coil coated panels.

Document History

August 1, 2023
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
This document specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and the procedure for...
August 1, 2017
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
NEN-EN 13523-21 specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and the procedure for...
NEN-EN 13523-21
June 1, 2016
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
NEN-EN 13523-21 specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and the procedure for...
April 1, 2010
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
This European Standard specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and the...
March 1, 2009
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
This European Standard specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and the...
October 1, 2003
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
This Part of this European Standard specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and...
November 1, 2001
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
This Part of this European Standard specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and...
Advertisement