NEN-EN 13674-4

Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m

pending
Organization: NEN
Publication Date: 1 April 2016
Status: pending
Page Count: 69
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m. Seven pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 410 HBW and include non-heat-treated non-alloy steels, non-heat-treated alloy steels, heat-treated non-alloy steels and heat treated alloy steels. There are 15 rail profiles specified in this European Standard, but these may not be available in all steel grades.

Document History

NEN-EN 13674-4
April 1, 2016
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
This European Standard specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m. Seven pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 410...
November 1, 2009
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
This part of EN 13674 specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m. Five pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 390...
May 1, 2006
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
This part of EN 13674 specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m. Five pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 390...
May 1, 2003
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
This part of EN 13674 specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m. Five pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 390...
Advertisement