NEN-EN 13674-4
Railway applications - Track - Rail - Part 4: Vignole railway rails from 27 kg/m to, but excluding 46 kg/m
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Rails and railway components): | 45.080 |
scope:
This part of EN 13674 specifies flat bottom Vignole railway rails from 27 kg/m to, but excluding 46 kg/m. Five pearlitic steel grades are specified covering a rail hardness range of 200 HBW to 390 HBW and include non-heat-treated non-alloy steels, non-heat-treated alloy steels and heat-treated non-alloy steels. There are 13 rail profiles specified in this European Standard, but these may not be available in all steel grades.
Document History