NEN-EN 140100

Sectional specification - Fixed low power film resistors

inactive
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 29
ICS Code (Fixed resistors): 31.040.10
scope:

This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed film resistors of assessed quality. These resistors generally have wire terminations and are primarily intended to be mounted directly on to printed boards. It selects from the generic specification, EN 60115-1, the appropriate methods of test to be used in detail specifications derived from this specification. Associated with this specification are one or more blank detail specifications each referenced by an EN number. A blank detail specification which has been completed as specified in 1.2 of this specification forms a detail specification. Such detail specifications may be used for the grant of Qualification approval and for the performance of Quality conformance inspection in accordance with an established quality assessment system (e.g. the IECQ-CECC system).

Document History

March 1, 2008
Sectional Specification - Fixed low power film resistors
This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed film resistors of assessed quality. These resistors...
NEN-EN 140100
October 1, 2006
Sectional specification - Fixed low power film resistors
This sectional specification prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed film resistors of assessed quality. These resistors...
November 1, 2001
Sectional specification - Fixed low power non-wire wound resistors
A description is not available for this item.
November 1, 1996
Sectional specification - Fixed low power non-wire wound resistors
Prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed low power non-wire wound resistors of assessed quality. It selects from the generic...
Advertisement