NEN-EN 140100
Sectional specification - Fixed low power non-wire wound resistors
| Organization: | NEN |
| Publication Date: | 1 November 1996 |
| Status: | inactive |
| ICS Code (Fixed resistors): | 31.040.10 |
scope:
Prescribes the preferred values for characteristics and ratings and also the inspection requirements for fixed low power non-wire wound resistors of assessed quality. It selects from the generic specification, EN 140000, the appropriate methods of test to be used in detail specification derived from this specification. Associated with this specification are one or more blank detail specifications each referenced by an EN number. A blank detail specification which has been completed as specified in 2,5 of this specification forms a detail specification. Such detail specifications may be used for the grant of qualification approval to a resistor and for the performance of quality conformance inspection in accordance with the CECC system.
Document History