NEN-EN 1455-1

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: General

inactive
Organization: NEN
Publication Date: 1 June 1994
Status: inactive
Page Count: 15
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Specifies the requirements for pipes, fittings and the system of acrylonitrile-butadiene-styrene (ABS) and acrylonitrile-styrene-acrylester (ASA) solid-wall piping systems in the field of soil and waste discharge (low and high temperature) - inside buildings (marked with "B") - for both inside buildings and buried in ground within the building structure (marked with "BD"). It also specifies the test parameters for the test methods referred to in this standard.

Document History

December 1, 2022
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
August 1, 2020
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: Requirements for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
January 1, 2000
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: Requirements for pipes, fittings and the system
Specifies the requirements for pipes, fittings and the system of acrylonitrile-butadiene-styrene (ABS) and acrylonitrile-styrene-acrylester (ASA) solid-wall piping systems in the field of soil and...
NEN-EN 1455-1
June 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: General
Specifies the requirements for pipes, fittings and the system of acrylonitrile-butadiene-styrene (ABS) and acrylonitrile-styrene-acrylester (ASA) solid-wall piping systems in the field of soil and...
Advertisement