NEN-EN 1455-1

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: Specifications for pipes, fittings and the system

active, Most Current
Organization: NEN
Publication Date: 1 December 2022
Status: active
Page Count: 42
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of acrylonitrile-butadiene- styrene (ABS) and acrylonitrile-styrene-acrylester (ASA) piping systems intended for soil and waste discharge applications (low and high temperature):

- inside buildings (application area code "B");

- for both inside buildings and buried in ground within the building structure (application area code "BD").

NOTE 1 The intended use is reflected in the marking of products by "B" or "BD".

NOTE 2 Application "B" covers uses above ground inside buildings, or outside buildings fixed onto the wall.

NOTE 3 Pipes and fittings of the pipe series S 25 are intended to be used for application area "B" only.

NOTE 4 For use buried in ground within the building structure are intended only those components (marked with "BD") with nominal outside diameters equal to or greater than 75 mm.

NOTE 5 EN 476 [5] specifies the general requirements for components used in discharge pipes, drains and sewers for gravity systems. Pipes and fittings conforming to this document fully meet these requirements.

This document is also applicable to ABS and ASA pipes, fittings and the system intended for the following purposes:

- ventilating part of the pipework in association with discharge applications;

- rainwater pipework within the building structure.

It also specifies the test parameters for the test methods that are referred to.

This document covers a range of nominal sizes, a range of pipes and fittings series and gives recommendations concerning colours.

NOTE 6 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.

NOTE 7 Pipes, fittings and other components conforming to any of the plastics product standards listed in Annex A can be used with pipes and fittings conforming to this document, provided they conform to the requirements for joint dimensions given in Clause 7 and to the requirements of Table 21.

Document History

NEN-EN 1455-1
December 1, 2022
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
August 1, 2020
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: Requirements for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
January 1, 2000
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: Requirements for pipes, fittings and the system
Specifies the requirements for pipes, fittings and the system of acrylonitrile-butadiene-styrene (ABS) and acrylonitrile-styrene-acrylester (ASA) solid-wall piping systems in the field of soil and...
June 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 1: General
Specifies the requirements for pipes, fittings and the system of acrylonitrile-butadiene-styrene (ABS) and acrylonitrile-styrene-acrylester (ASA) solid-wall piping systems in the field of soil and...

References

Advertisement