NEN-EN 15101-2

Thermal insulation products for buildings - In-situ formed loose fill cellulose (LFCI) products - Part 2: Specification for the installed products

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 23
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies requirements for in-situ formed loose-fill cellulose insulation (LFCI) products when installed as thermal insulation into walls, floors, galleries, roofs, lofts and ceilings. This Part 2 is a specification for the installation checks for the installed products.It specifies the checks and tests to be used for the declarations made by the installer of the product. This European Standard does not specify the required level of all properties to be achieved by a product to demonstrate fitness for purpose in a particular application. The required levels are to be found in regulations or non-conflicting standards. Products with a declared thermal conductivity at 10 °C (mean temperature) greater than 0,060 W/(m × K) or a declared thermal resistance lower than 0,25 m2 × K/W are not covered by this European Standard. This European Standard does not cover factory made cellulose mats, bats or quilts intended to be used for the insulation of buildings or in-situ cellulose products for the insulation of building equipment and industrial installations. Nor does it specify performance requirements.

Document History

October 1, 2013
Thermal insulation products for buildings - In-situ formed loose fill cellulose (LFCI) products - Part 2: Specification for the installed products
This European Standard specifies requirements for in-situ formed loose-fill cellulose insulation (LFCI) products when installed as thermal insulation into walls, floors, galleries, roofs, lofts and...
NEN-EN 15101-2
February 1, 2013
Thermal insulation products for buildings - In-situ formed loose fill cellulose (LFCI) products - Part 2: Specification for the installed products
This European Standard specifies requirements for in-situ formed loose-fill cellulose insulation (LFCI) products when installed as thermal insulation into walls, floors, galleries, roofs, lofts and...
May 1, 2007
Thermal insulation products for buildings - In-situ formed loose-fill cellulose products - Part 2: Specification for the installed products
This European Standard specifies requirements for in-situ formed loose-fill cellulose insulation (LFCI) products when installed as thermal insulation in internal walls, external walls, floors,...
April 1, 2005
Thermal insulation products for buildings - In-situ formed loose-fill cellulose products - Part 2: Specification for the installed products
This European Standard specifies requirements for in-situ formed loose-fill cellulose insulation (LFCI) products when installed as thermal insulation in internal walls, external walls, floors,...
Advertisement