NEN-EN 15101-2
Thermal insulation products for buildings - In-situ formed loose-fill cellulose products - Part 2: Specification for the installed products
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies requirements for in-situ formed loose-fill cellulose insulation (LFCI) products when installed as thermal insulation in internal walls, external walls, floors, galleries, roofs and ceilings. When taken together with Part 1, Part 2 describes the product characteristics that are linked to the essential requirements of the EU Construction Products Directive. Part 2 also specifies the checks and tests to be used for the declarations made by the installer of the product and the rules for the evaluation of conformity. This European Standard does not specify the required level of all properties to be achieved by a product to demonstrate fitness for purpose in a particular application. The required levels are to be found in regulations or non-conflicting standards. Products with a declared thermal conductivity at 10 °C (mean temperature) greater than 0,060 W/(m × K) or a declared thermal resistance lower than 0,25 m2 × K/W are not covered by this standard. This European Standard does not cover factory made cellulose products intended to be used for the insulation of buildings or in-situ cellulose products for the insulation of building equipment and industrial installations. Nor does it specify performance requirements.
Document History