NEN-EN 15182-4+A1
Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
In addition to the requirements given in EN 15182-1, this document applies to hand-held high pressure branchpipes (nozzles) PN 40 with a maximum flow rate of 200 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with: safety requirements; performance requirements; test methods; classification and designation; operating instructions; marking and maintenance. This part of this European Standard applies to branchpipes as defined in Annex A of EN 15182-1:2007.
Document History