NEN-EN 15182-4

Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 13
ICS Code (Fire-fighting): 13.220.10
scope:

In addition to the requirements given in EN 15182-1, this document applies to hand-held high pressure branchpipes (nozzles) PN 40 with a maximum flow rate of 200 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with: safety requirements; performance requirements; test methods; classification and designation; operating instructions; marking and maintenance. This part of this European Standard applies to branchpipes as defined in Annex A of EN 15182-1:2007.

Document History

November 1, 2009
Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40
In addition to the requirements given in EN 15182-1, this document applies to hand-held high pressure branchpipes (nozzles) PN 40 with a maximum flow rate of 200 l/min at a reference pressure of 6...
July 1, 2009
Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40
A description is not available for this item.
March 1, 2007
Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40
In addition to the requirements given in EN 15182-1, this document applies to hand-held high pressure branchpipes (nozzles) PN 40 with a maximum flow rate of 200 l/min at a reference pressure of 6...
NEN-EN 15182-4
July 1, 2005
Hand-held branchpipes for fire service use - Part 4: High pressure branchpipes PN 40
In addition to the requirements given in EN 15182-1, this document applies to hand-held high pressure branchpipes (nozzles) PN 40 with a maximum flow rate of 200 l/min at a reference pressure of 6...
Advertisement