NEN-EN 1597-1
Welding consumables - Test methods - Part 1: Test piece for all-weld metal test specimens in steel, nickel and nickel alloys
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
Specifies preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification standard or for other purposes in arc welding of steel, nickel and nickel alloys.
Document History
NEN-EN 1597-1
August 1, 1997
Welding consumables - Test methods - Part 1: Test piece for all-weld metal test specimens in steel, nickel and nickel alloys
Specifies preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification standard or for other purposes...
October 1, 1994
Welding Consumables - Testing for classification - Part 1: Test assembly for all-weld metal test specimens in steel, nickel and nickel alloys
Specifies preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification standard or for other purposes...