NEN-EN 1597-1

Welding Consumables - Testing for classification - Part 1: Test assembly for all-weld metal test specimens in steel, nickel and nickel alloys

inactive
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
ICS Code (Welding consumables): 25.160.20
scope:

Specifies preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification standard or for other purposes in arc welding of steel, nickel and nickel alloys.

Document History

August 1, 1997
Welding consumables - Test methods - Part 1: Test piece for all-weld metal test specimens in steel, nickel and nickel alloys
Specifies preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification standard or for other purposes...
NEN-EN 1597-1
October 1, 1994
Welding Consumables - Testing for classification - Part 1: Test assembly for all-weld metal test specimens in steel, nickel and nickel alloys
Specifies preparation of test piece and specimens. The purpose is to determine mechanical properties of all-weld metal where required by the consumable classification standard or for other purposes...

References

Advertisement