NEN-EN 15933

Sludge, treated biowaste and soil - Determination of pH

inactive
Organization: NEN
Publication Date: 1 December 2010
Status: inactive
Page Count: 12
ICS Code (Wastes in general): 13.030.01
ICS Code (Examination of soils in general): 13.080.05
ICS Code (Physical properties of soils): 13.080.20
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

This European Standard specifies a method for the determination of pH within the range pH 2 to pH 12 in a suspension of sludge, treated biowaste or soil in either water (pH-H2O), or a 0,01 mol/l calcium chloride solution (pH-CaCl2). This European Standard is applicable to sludge, treated biowaste and fresh or air-dry soil samples.

Document History

September 1, 2012
Sludge, treated biowaste and soil - Determination of pH
This European Standard specifies a method for the determination of pH within the range pH 2 to pH 12 in a suspension of sludge, treated biowaste or soil in either water (pH-H2O), or a 0,01 mol/l...
NEN-EN 15933
December 1, 2010
Sludge, treated biowaste and soil - Determination of pH
This European Standard specifies a method for the determination of pH within the range pH 2 to pH 12 in a suspension of sludge, treated biowaste or soil in either water (pH-H2O), or a 0,01 mol/l...
May 1, 2009
Soil, sludge, and treated biowaste - Determination of pH
This European Standard describes an instrumental method for the routine determination of pH using a glass electrode in a 1:5 (V/V) suspension of sludge, treated biowaste or soil in either water...
Advertisement