NEN-EN 15933
Sludge, treated biowaste and soil - Determination of pH
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Examination of soils in general): | 13.080.05 |
| ICS Code (Physical properties of soils): | 13.080.20 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
This European Standard specifies a method for the determination of pH within the range pH 2 to pH 12 in a suspension of sludge, treated biowaste or soil in either water (pH-H2O), or a 0,01 mol/l calcium chloride solution (pH-CaCl2). This European Standard is applicable to sludge, treated biowaste and fresh or air-dry soil samples.
Document History
NEN-EN 15933
September 1, 2012
Sludge, treated biowaste and soil - Determination of pH
This European Standard specifies a method for the determination of pH within the range pH 2 to pH 12 in a suspension of sludge, treated biowaste or soil in either water (pH-H2O), or a 0,01 mol/l...
December 1, 2010
Sludge, treated biowaste and soil - Determination of pH
This European Standard specifies a method for the determination of pH within the range pH 2 to pH 12 in a suspension of sludge, treated biowaste or soil in either water (pH-H2O), or a 0,01 mol/l...
May 1, 2009
Soil, sludge, and treated biowaste - Determination of pH
This European Standard describes an instrumental method for the routine determination of pH using a glass electrode in a 1:5 (V/V) suspension of sludge, treated biowaste or soil in either water...