NEN-EN 17038-1

Pumps - Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pumps units - Part 1: General requirements and procedures for testing and calculation of energy efficiency index (EEI)

inactive
Organization: NEN
Publication Date: 1 November 2016
Status: inactive
Page Count: 39
ICS Code (Pumps): 23.080
ICS Code (Energy efficiency. Energy conservation in general): 27.015
scope:

This document covers pump units consisting of: - one single or several rotodynamic water pump(s), including where integrated in other products, and driven by a motor system, consisting of an electrical motor and - either a terminal box which only enables to operate the pump unit at constant motor stator frequency and thereby (nearly) constant rotational speed, - or a CDM (Complete Drive Module) which enables to operate the pump unit at variable rotational speed depending on a varying demand of flow rate and/or discharge or differential pressure.

Document History

October 1, 2021
Pumps - Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pump units - Part 1: General requirements and procedures for testing and calculation of Energy Efficiency Index (EEI)
A description is not available for this item.
May 1, 2019
Pumps - Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pump units - Part 1: General requirements and procedures for testing and calculation of Energy Efficiency Index (EEI)
This document describes a methodology to evaluate energy efficiency performance of pump units based on a non-dimensional numerical value called Energy Efficiency Index (EEI). This document covers...
NEN-EN 17038-1
November 1, 2016
Pumps - Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pumps units - Part 1: General requirements and procedures for testing and calculation of energy efficiency index (EEI)
This document covers pump units consisting of: - one single or several rotodynamic water pump(s), including where integrated in other products, and driven by a motor system, consisting of an...
Advertisement