NEN-EN 17038-1
Pumps - Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pump units - Part 1: General requirements and procedures for testing and calculation of Energy Efficiency Index (EEI)
| Organization: | NEN |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Pumps): | 23.080 |
| ICS Code (Energy efficiency. Energy conservation in general): | 27.015 |
scope:
This document describes a methodology to evaluate energy efficiency performance of pump units based on a non-dimensional numerical value called Energy Efficiency Index (EEI).
This document covers pump units consisting of:
- one single or several rotodynamic water pump(s), including where integrated in other products, and driven by a motor system, consisting of an electrical motor, and either:
- a terminal box which only enables to operate the pump unit at constant motor stator frequency and thereby (nearly) constant rotational speed, or
- a CDM (Complete Drive Module) which enables to operate the pump unit at variable rotational speed depending on a varying demand of flow rate and/or discharge or differential pressure.
NOTE A CDM is also often called VSD (Variable Speed Drive).
Pump units as defined above are treated as extended products in respect to their energy efficiency.
Document History