NEN EN 1993-1-4/NB

National Annex to NEN-EN 1993-1-4 Eurocode 3: Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels

active, Most Current
Buy Now
Organization: NEN
Publication Date: 1 September 2012
Status: active
Page Count: 7
ICS Code (Buildings in general): 91.040.01
ICS Code (Steel structures): 91.080.13
scope:

This National Annex specifies the options in NEN-EN 1993-1-4:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself.

Document History

NEN EN 1993-1-4/NB
September 1, 2012
National Annex to NEN-EN 1993-1-4 Eurocode 3: Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This National Annex specifies the options in NEN-EN 1993-1-4:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
November 1, 2011
National Annex to NEN-EN 1993-1-4 Eurocode 3: Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This National Annex specifies the options in NEN-EN 1993-1-4:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
December 1, 2006
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN...
Advertisement