NEN-EN 1993-1-4

Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels

active
Organization: NEN
Publication Date: 1 December 2006
Status: active
Page Count: 48
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN 1993-1-8 to austenitic, austenitic-ferritic and ferritic stainless steels.

Document History

September 1, 2012
National Annex to NEN-EN 1993-1-4 Eurocode 3: Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This National Annex specifies the options in NEN-EN 1993-1-4:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
November 1, 2011
National Annex to NEN-EN 1993-1-4 Eurocode 3: Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This National Annex specifies the options in NEN-EN 1993-1-4:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is...
NEN-EN 1993-1-4
December 1, 2006
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
This Part 1.4 of EN 1993 gives supplementary provisions for the design of buildings and civil engineering works that extend and modify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 and EN...

References

Advertisement