NEN-EN 1993-6/NB
National Annex to NEN-EN 1993-6 Eurocode 3: Design of steel structures - Part 6: Crane supporting structures (includes C1:2009)
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Cranes): | 53.020.20 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex specifies the options in NEN-EN 1993-6:2008 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself.
Document History
May 1, 2012
National Annex to NEN-EN 1993-6 Eurocode 3: Design of steel structures - Part 6: Crane supporting structures (includes C1:2009)
This National Annex specifies the options in NEN-EN 1993-6:2008 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary...
NEN-EN 1993-6/NB
November 1, 2011
National Annex to NEN-EN 1993-6 Eurocode 3: Design of steel structures - Part 6: Crane supporting structures (includes C1:2009)
This National Annex specifies the options in NEN-EN 1993-6:2008 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary...
July 1, 2009
Eurocode 3: Design of steel structures - Part 6: Crane supporting structures
A description is not available for this item.
February 1, 2008
Eurocode 3: Design of steel structures - Part 6: Crane supporting structures
(1) This Part 6 of EN 1993 provides design rules for the structural design of runway beams and other crane supporting structures. (2) The provisions given in Part 6 supplement, modify or supersede...