NEN-EN 1993-6/C1

Eurocode 3: Design of steel structures - Part 6: Crane supporting structures

active
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 5
ICS Code (Technical aspects): 91.010.30
ICS Code (Cranes): 53.020.20
ICS Code (Steel structures): 91.080.13

Document History

May 1, 2012
National Annex to NEN-EN 1993-6 Eurocode 3: Design of steel structures - Part 6: Crane supporting structures (includes C1:2009)
This National Annex specifies the options in NEN-EN 1993-6:2008 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary...
November 1, 2011
National Annex to NEN-EN 1993-6 Eurocode 3: Design of steel structures - Part 6: Crane supporting structures (includes C1:2009)
This National Annex specifies the options in NEN-EN 1993-6:2008 including C1:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary...
NEN-EN 1993-6/C1
July 1, 2009
Eurocode 3: Design of steel structures - Part 6: Crane supporting structures
A description is not available for this item.
February 1, 2008
Eurocode 3: Design of steel structures - Part 6: Crane supporting structures
(1) This Part 6 of EN 1993 provides design rules for the structural design of runway beams and other crane supporting structures. (2) The provisions given in Part 6 supplement, modify or supersede...
Advertisement