NEN-EN 330
Wood preservatives - Determination of the relative protective effectiveness of a wood preservative for use under a coating and exposed out-of-ground contact - Field test: L-joint method
| Organization: | NEN |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Wood-protecting chemicals): | 71.100.50 |
scope:
NEN-EN 330 specifies a method for determining the relative protective effectiveness against fungal decay of a wood preservative applied to wood in combination with a subsequent surface coating, exposed to the weather and out of contact with the ground. The effectiveness is evaluated relative to a reference material. The method is applicable to the testing of commercial or experimental preservatives applied to non-durable timbers by methods appropriate to commercial practice and subsequently coated with a specified coating system. The method is applicable to products and processes used individually or in combination to prevent the development of decay in the wood. The method is also appropriate for factory finishing systems which include wood protection and wood preservation claims.
Document History