NEN-EN 330

Wood preservatives - Determination of the relative protective effectiveness of a wood preservative for use under a coating and exposed out-of-ground contact - Field test: L-joint method

inactive
Organization: NEN
Publication Date: 1 February 2012
Status: inactive
Page Count: 25
ICS Code (Wood-protecting chemicals): 71.100.50
scope:

NEN-EN 330 specifies a method for determining the relative protective effectiveness against fungal decay of a wood preservative applied to wood in combination with a subsequent surface coating, exposed to the weather and out of contact with the ground. The effectiveness is evaluated relative to a reference material. The method is applicable to the testing of commercial or experimental preservatives applied to non-durable timbers by methods appropriate to commercial practice and subsequently coated with a specified coating system. The method is applicable to products and processes used individually or in combination to prevent the development of decay in the wood. The method is also appropriate for factory finishing systems which include wood protection and wood preservation claims.

Document History

November 1, 2014
Wood preservatives - Determination of the relative protective effectiveness of a wood preservative for use under a coating and exposed out-of-ground contact - Field test: L-joint method
NEN-EN 330 specifies a method for determining the relative protective effectiveness against fungal decay of a wood preservative applied to wood in combination with a subsequent surface coating,...
NEN-EN 330
February 1, 2012
Wood preservatives - Determination of the relative protective effectiveness of a wood preservative for use under a coating and exposed out-of-ground contact - Field test: L-joint method
NEN-EN 330 specifies a method for determining the relative protective effectiveness against fungal decay of a wood preservative applied to wood in combination with a subsequent surface coating,...
February 1, 1994
Wood preservatives - Field test method for determining the relative protective effectiveness of a wood preservative for use under a coating and exposed out-of-ground contact - L-joint method
This European Standard specifies a method for determining the protective effectiveness against fungal decay of a wood preservative applied to wood, which may or may not be subsequently surface...
Advertisement