NEN-EN 50132-5-3

Alarm systems - CCTV surveillance systems for use in security applications - Part 5-3: Video transmission - Analogue and digital video transmission

inactive
Organization: NEN
Publication Date: 1 March 2010
Status: inactive
Page Count: 44
ICS Code (Protection against crime): 13.310
ICS Code (Video systems): 33.160.40
scope:

The purpose of the transmission system in a closed circuit television (CCTV) installation is to provide reliable transmission of video signals between the various CCTV equipments in security, safety and monitoring applications. Along with high-resolution video interfaces and transmission, the analogue video signals are still in use today for video transmission and offer interlaced scanning and the film aspect ratio of 4:3. The complexity of a video transmission system varies in accordance with the requirements of the installation.

Document History

July 1, 2012
Alarm systems - CCTV surveillance systems for use in security applications - Part 5-3: Video transmission - Analogue and digital video transmission
The purpose of the transmission system in a closed circuit television (CCTV) installation is to provide reliable transmission of video signals between the various CCTV equipments in security, safety...
NEN-EN 50132-5-3
March 1, 2010
Alarm systems - CCTV surveillance systems for use in security applications - Part 5-3: Video transmission - Analogue and digital video transmission
The purpose of the transmission system in a closed circuit television (CCTV) installation is to provide reliable transmission of video signals between the various CCTV equipments in security, safety...
Advertisement