NEN-EN 50132-5-3
Alarm systems - CCTV surveillance systems for use in security applications - Part 5-3: Video transmission - Analogue and digital video transmission
| Organization: | NEN |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 53 |
| ICS Code (Protection against crime): | 13.310 |
| ICS Code (Video systems): | 33.160.40 |
scope:
The purpose of the transmission system in a closed circuit television (CCTV) installation is to provide reliable transmission of video signals between the various CCTV equipments in security, safety and monitoring applications. Along with high-resolution video interfaces and transmission, the analogue video signals are still in use today for video transmission and offer interlaced scanning and the film aspect ratio of 4:3. The complexity of a video transmission system varies in accordance with the requirements of the installation.
Document History