NEN-EN 478
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the appearance after exposure at 150 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Thermoplastic materials): | 83.080.20 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
NEN-EN 478 specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C. It is also applicable to PVC-based profiles at specified temperatures/test conditions.
Document History
NEN-EN 478
February 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the appearance after exposure at 150 °C
NEN-EN 478 specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C. It is also applicable to PVC-based...
December 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles - Appearance after exposure at 150 °C - Test method
This European Standard specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C. It is also applicable to...
May 1, 1995
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Appearance after heating at 150 ° C - Test method
Specifies two methods for the determination of the effect of heat on unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors. The oven method is considered as the...