NEN-EN 478

Unplasticized poly(vinyl chloride) (PVC-U) profiles - Appearance after exposure at 150 °C - Test method

inactive
Organization: NEN
Publication Date: 1 December 2016
Status: inactive
Page Count: 10
ICS Code (Thermoplastic materials): 83.080.20
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This European Standard specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C. It is also applicable to PVC-based profiles at specified temperatures/test conditions.

Document History

February 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the appearance after exposure at 150 °C
NEN-EN 478 specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C. It is also applicable to PVC-based...
NEN-EN 478
December 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles - Appearance after exposure at 150 °C - Test method
This European Standard specifies a method for determining the effect of heat on unplasticized poly(vinyl chloride) (PVC-U) profiles, to be carried out in air at 150 °C. It is also applicable to...
May 1, 1995
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Appearance after heating at 150 ° C - Test method
Specifies two methods for the determination of the effect of heat on unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors. The oven method is considered as the...

References

Advertisement