NEN-EN 50341-2-16

Overhead electrical lines exceeding AC 1 kV - Part 2-16: National Normative Aspects (NNA) for NORWAY (based on EN 50341-1:2012)

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 34
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

NEN-EN 50341-2-16 is applicable for new permanent overhead lines only and generally not for existing lines in Norway. If some planning/design or execution work on existing lines in Norway has to be performed, the degree of application of this Standard shall be agreed upon by the parties concerned and the authorities

Document History

NEN-EN 50341-2-16
December 1, 2016
Overhead electrical lines exceeding AC 1 kV - Part 2-16: National Normative Aspects (NNA) for NORWAY (based on EN 50341-1:2012)
NEN-EN 50341-2-16 is applicable for new permanent overhead lines only and generally not for existing lines in Norway. If some planning/design or execution work on existing lines in Norway has to be...

References

Advertisement