NEN-EN 50400
Basic standard for the calculation and measurement of electromagnetic fields related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz), when put into service
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This basic standard applies to Base Stations as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The objective of this basic standard is to specify, for such equipment and when it is put into service in its operational environment, the methods to assess the value of the Total Exposure Ratio or to establish whether the Total Exposure Ratio is less than or equal to one in relevent areas where the general public has access.
Document History