NEN-EN 50400/A1

Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2012
Status: inactive
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

NEN-EN 50400/A1
November 1, 2012
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
November 1, 2011
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz-40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagentic fields, when put into service
A description is not available for this item.
August 1, 2006
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz-40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagentic fields, when put into service
This basic standard applies to Base Stations as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The objective of this basic standard is to specify, for such equipment and...
July 1, 2004
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz-40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public human exposure to radio frequency electromagentic fields, when put into service
This basic standard applies to Base Stations as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The objective of this basic standard is to specify, for such equipment and...
April 1, 2003
Basic standard for the calculation and measurement of electromagnetic fields related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz), when put into service
This basic standard applies to Base Stations as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The objective of this basic standard is to specify, for such equipment and...

References

Advertisement