NEN-EN 505

Roofing products from metal sheet - Standard specification for fully supported roofing products from steel sheet

inactive
Organization: NEN
Publication Date: 1 September 1991
Status: inactive
ICS Code (Roofs): 91.060.20
scope:

Specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from metallic coated steel sheet with or without additional organic coatings. Establishes the general characteristics, definitions, classifications, labelling and quality control for the products, together with requirements for the materials from which the products can be manufactured, and is intended to be used either by the manufacturer to ensure that his products comply with the requirements before they are despatched from the factory or by the purchaser to verify that the products comply when purchased. It specifies the requirements for products which enable them to meet all normal service conditions. Products can be prefabricated or semiformed products as well as strip, coil and sheet for on-site-formed applications as e.g. standing-seam-roofs. Applies to all discontinuously laid and fully supported steel sheets for roofing. No requirements for supporting construction ,design of roof system and execution of connections and flashings are included.

Document History

April 1, 2013
Roofing products from metal sheet - Specification for fully supported roofing products of steel sheet
This European Standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from metallic coated steel sheet with or without additional organic...
August 1, 2012
Roofing products from metal sheet - Specification for fully supported roofing products of steel sheet
This European Standard specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from metallic coated steel sheet with or without additional organic...
November 1, 1999
Roofing products from metal sheet - Specification for fully supported roofing products of steel sheet
Specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from metallic coated steel sheet with or without additional organic coatings. Establishes the...
June 1, 1996
Roofing products from metal sheet - Specification for fully supported roofing products of steel sheet
Specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from metallic coated steel sheet with or without additional organic coatings. Establishes the...
NEN-EN 505
September 1, 1991
Roofing products from metal sheet - Standard specification for fully supported roofing products from steel sheet
Specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from metallic coated steel sheet with or without additional organic coatings. Establishes the...
Advertisement