NEN-EN 505
Roofing products from metal sheet - Specification for fully supported roofing products of steel sheet
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| ICS Code (Roofs): | 91.060.20 |
scope:
Specifies requirements for roofing products used for assembly into coverings for pitched roofs, made from metallic coated steel sheet with or without additional organic coatings. Establishes the general characteristics, definitions, classifications, labelling and quality control for the products, together with requirements for the materials from which the products can be manufactured, and is intended to be used either by the manufacturer to ensure that his products comply with the requirements before they are despatched from the factory or by the purchaser to verify that the products comply when purchased. It specifies the requirements for products which enable them to meet all normal service conditions. Products can be prefabricated or semiformed products as well as strip, coil and sheet for on-site-formed applications as e.g. standing-seam-roofs.
Document History