NEN-EN 508-2

Roofing products from metal sheet - Self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium

inactive
Organization: NEN
Publication Date: 1 September 1991
Status: inactive
ICS Code (Roofs): 91.060.20
scope:

Specifies requirements for self supporting roofing products for discontinuous laying made from aluminum sheet with or without additional organic coatings. This Standard establishes the general characteristics, definitions, classifications and labelling for the products, together with requirements for the materials from which the products can be manufactured, and is intended to be used either by the manufacturer to ensure that his products comply with the requirements before they are despatched from the factory or by the purchaser to verify that the procucts comply when purchased. It specifies the requirements for products which enable them to meet all normal service conditions.

Document History

April 1, 2017
Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
This part of EN 508 specifies requirements for self-supporting external profiled sheets for roof covering wall cladding, lining and liner tray products for discontinuous laying made from aluminium...
July 1, 2008
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
This part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from aluminium sheet with or without additional organic coatings. The standard...
December 1, 2007
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
This part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from aluminium sheet with or without additional organic coatings. The standard...
October 1, 2000
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
Specifies requirements for self supporting roofing products for discontinuous laying made from aluminum sheet with or without additional organic coatings. This Standard establishes the general...
June 1, 1996
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
Specifies requirements for self supporting roofing products for discontinuous laying made from aluminum sheet with or without additional organic coatings. This Standard establishes the general...
NEN-EN 508-2
September 1, 1991
Roofing products from metal sheet - Self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
Specifies requirements for self supporting roofing products for discontinuous laying made from aluminum sheet with or without additional organic coatings. This Standard establishes the general...
Advertisement