NEN-EN 508-2

Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium

active, Most Current
Organization: NEN
Publication Date: 1 July 2008
Status: active
Page Count: 41
ICS Code (Roofs): 91.060.20
scope:

This part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from aluminium sheet with or without additional organic coatings. The standard establishes general characteristics, definitions, classifications and labelling for the products, together with requirements for the materials from which the products can be manufactured. It is intended to be used either by manufacturers to ensure that their products comply with the requirements or by purchasers to verify that the products comply before they are despatched from the factory. It specifies the requirements for products which enable them to meet all normal service conditions. The standard applies to all discontinuously laid self-supporting external profiled sheets for roofing. These profiled roof sheets are designed to keep wind, rain and snow out of the building, and to transfer any resultant loads and infrequent maintenance loads to the structure. No requirements for supporting construction, design of roof system and execution of connections and flashings are included.

Document History

April 1, 2017
Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
This part of EN 508 specifies requirements for self-supporting external profiled sheets for roof covering wall cladding, lining and liner tray products for discontinuous laying made from aluminium...
NEN-EN 508-2
July 1, 2008
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
This part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from aluminium sheet with or without additional organic coatings. The standard...
December 1, 2007
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
This part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from aluminium sheet with or without additional organic coatings. The standard...
October 1, 2000
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
Specifies requirements for self supporting roofing products for discontinuous laying made from aluminum sheet with or without additional organic coatings. This Standard establishes the general...
June 1, 1996
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
Specifies requirements for self supporting roofing products for discontinuous laying made from aluminum sheet with or without additional organic coatings. This Standard establishes the general...
September 1, 1991
Roofing products from metal sheet - Self-supporting products of steel, aluminium or stainless steel sheet - Part 2: Aluminium
Specifies requirements for self supporting roofing products for discontinuous laying made from aluminum sheet with or without additional organic coatings. This Standard establishes the general...
Advertisement