NEN-EN-IEC 60335-2-53

Household and similar electrical appliances - Safety - Part 2-53: Particular requirements for sauna heating appliances

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 30
ICS Code (Electric heaters): 97.100.10
scope:

Deals with the safety of electric sauna heating appliances having a rated power input not exceeding 20 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. Sauna heating appliances may be of thermal storage type. This standard does not apply to appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapor of gas); appliances intended to cause persiration to only one part of the human body; swating baths where the head of the user remains outside the heated space; tents and other collapsible sauna baths.

Document History

December 1, 2011
Household and similar electrical appliances - Safety - Part 2-53: Particular requirements for sauna heating appliances and infrared cabins
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric sauna heating appliances and infrared emitting units having a rated power input not...
April 1, 2007
Household and similar electrical appliances - Safety - Part 2-53: Particular requirements for electric sauna heating appliances
A description is not available for this item.
NEN-EN-IEC 60335-2-53
August 1, 2003
Household and similar electrical appliances - Safety - Part 2-53: Particular requirements for sauna heating appliances
Deals with the safety of electric sauna heating appliances having a rated power input not exceeding 20 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
October 1, 1997
Safety of household and similar electrical appliances - Part 2-53: Particular requirements for electric sauna heating appliances
Deals with the safety of electric sauna heating appliances having a rated power input not exceeding 20 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
Advertisement