NEN-EN-IEC 60335-2-53/A1

Household and similar electrical appliances - Safety - Part 2-53: Particular requirements for electric sauna heating appliances

inactive
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
Page Count: 22
ICS Code (Electric heaters): 97.100.10

Document History

December 1, 2011
Household and similar electrical appliances - Safety - Part 2-53: Particular requirements for sauna heating appliances and infrared cabins
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric sauna heating appliances and infrared emitting units having a rated power input not...
NEN-EN-IEC 60335-2-53/A1
April 1, 2007
Household and similar electrical appliances - Safety - Part 2-53: Particular requirements for electric sauna heating appliances
A description is not available for this item.
August 1, 2003
Household and similar electrical appliances - Safety - Part 2-53: Particular requirements for sauna heating appliances
Deals with the safety of electric sauna heating appliances having a rated power input not exceeding 20 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
October 1, 1997
Safety of household and similar electrical appliances - Part 2-53: Particular requirements for electric sauna heating appliances
Deals with the safety of electric sauna heating appliances having a rated power input not exceeding 20 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
Advertisement