NEN-EN-IEC 60335-2-40
Safety of household and similar electrical appliances - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
| Organization: | NEN |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 80 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Heat pumps): | 27.080 |
scope:
Applies to the safety of electric heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors, their maximum rated voltages being not more than 250 V for single phase appliances and 600 V for all other appliances. Applies to appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms.
Document History